Capital Lighting, Inc. 50169-BS/BLK Mini Pendants-Cable 362255

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50169-BS/BLK Mini Pendants-Cable - 362255 - Capital Lighting, Inc.
Columbus, OH, USA
50169-BS/BLK Mini Pendants-Cable
362255
50169-BS/BLK Mini Pendants-Cable 362255
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362255
Product Name 50169-BS/BLK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details