Capital Lighting, Inc. 50161-OPL Flush Mounts-Bowl Style 362254

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.15 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.15 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50161-OPL Flush Mounts-Bowl Style - 362254 - Capital Lighting, Inc.
Columbus, OH, USA
50161-OPL Flush Mounts-Bowl Style
362254
50161-OPL Flush Mounts-Bowl Style 362254
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.15 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 3.15
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362254
Product Name 50161-OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details