Capital Lighting, Inc. 50163-BS/OPL Pendants-Bowl Style 362253

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.90 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.90 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50163-BS/OPL Pendants-Bowl Style - 362253 - Capital Lighting, Inc.
Columbus, OH, USA
50163-BS/OPL Pendants-Bowl Style
362253
50163-BS/OPL Pendants-Bowl Style 362253
PRODUCT DETAILS / SPECS Width/Dia: 18.90 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.90
Height: 10.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362253
Product Name 50163-BS/OPL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details