Capital Lighting, Inc. 50165-CH/OPL Sconces-Pocket 362251

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 6.70 Length 6.70 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 6.70 Length 6.70 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50165-CH/OPL Sconces-Pocket - 362251 - Capital Lighting, Inc.
Columbus, OH, USA
50165-CH/OPL Sconces-Pocket
362251
50165-CH/OPL Sconces-Pocket 362251
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 6.70 Length 6.70 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 6.70
Length 6.70
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362251
Product Name 50165-CH/OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details