Capital Lighting, Inc. 50046-CH/ALB Flush Mounts-Bowl Style 362208

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594013252 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594013252 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50046-CH/ALB Flush Mounts-Bowl Style - 362208 - Capital Lighting, Inc.
Columbus, OH, USA
50046-CH/ALB Flush Mounts-Bowl Style
362208
50046-CH/ALB Flush Mounts-Bowl Style 362208
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594013252 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Flush Mount
UPC: 641594013252
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362208
Product Name 50046-CH/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details