Capital Lighting, Inc. 28018-2R-BS/RED Mini Pendants-Rod 362111

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.00 Length 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.00 Length 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28018-2R-BS/RED Mini Pendants-Rod - 362111 - Capital Lighting, Inc.
Columbus, OH, USA
28018-2R-BS/RED Mini Pendants-Rod
362111
28018-2R-BS/RED Mini Pendants-Rod 362111
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.00 Length 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 15.00
Length 15.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Steel
Product Name: One Light Pendant System
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362111
Product Name 28018-2R-BS/RED Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details