Capital Lighting, Inc. 2614-89 Large Chandeliers-Candle 362099

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 42.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 49.5 Product Name: 12 Lt. Chandelier Category: Chandelier Shipped Via: CC Chain: 10 Wire: 12
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 42.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 49.5 Product Name: 12 Lt. Chandelier Category: Chandelier Shipped Via: CC Chain: 10 Wire: 12

Suppliers

Company
Product
Description
Supplier Links
2614-89 Large Chandeliers-Candle - 362099 - Capital Lighting, Inc.
Columbus, OH, USA
2614-89 Large Chandeliers-Candle
362099
2614-89 Large Chandeliers-Candle 362099
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 42.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 49.5 Product Name: 12 Lt. Chandelier Category: Chandelier Shipped Via: CC Chain: 10 Wire: 12

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 42.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 49.5
Product Name: 12 Lt. Chandelier
Category: Chandelier
Shipped Via: CC
Chain: 10
Wire: 12

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362099
Product Name 2614-89 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details