Capital Lighting, Inc. 2617-89 Large Chandeliers-Candle 362094

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 57.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Bronze Product Name: 18 Lt. Crystals Chandelier Category: Chandelier Shipped Via: CC Chain: 10 Wire: 12
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 57.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Bronze Product Name: 18 Lt. Crystals Chandelier Category: Chandelier Shipped Via: CC Chain: 10 Wire: 12

Suppliers

Company
Product
Description
Supplier Links
2617-89 Large Chandeliers-Candle - 362094 - Capital Lighting, Inc.
Columbus, OH, USA
2617-89 Large Chandeliers-Candle
362094
2617-89 Large Chandeliers-Candle 362094
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 57.50 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Bronze Product Name: 18 Lt. Crystals Chandelier Category: Chandelier Shipped Via: CC Chain: 10 Wire: 12

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 57.50
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Bronze
Product Name: 18 Lt. Crystals Chandelier
Category: Chandelier
Shipped Via: CC
Chain: 10
Wire: 12

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362094
Product Name 2617-89 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details