Capital Lighting, Inc. 28033-2R-ORB/CLAM Mini Pendants-Rod 362084

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28033-2R-ORB/CLAM Mini Pendants-Rod - 362084 - Capital Lighting, Inc.
Columbus, OH, USA
28033-2R-ORB/CLAM Mini Pendants-Rod
362084
28033-2R-ORB/CLAM Mini Pendants-Rod 362084
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 17.00
Length 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant System
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362084
Product Name 28033-2R-ORB/CLAM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details