Capital Lighting, Inc. 28025-2C-BS/AMZ Mini Pendants-Cable 362070

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594116861 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594116861 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
28025-2C-BS/AMZ Mini Pendants-Cable - 362070 - Capital Lighting, Inc.
Columbus, OH, USA
28025-2C-BS/AMZ Mini Pendants-Cable
362070
28025-2C-BS/AMZ Mini Pendants-Cable 362070
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594116861 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Length 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Steel
Product Name: One Light Pendant System
UPC: 641594116861
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362070
Product Name 28025-2C-BS/AMZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details