PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.00
Length 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant System
UPC: 641594117059
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 362052 |
| Product Name | 28033-2C-ORB/CLRD Mini Pendants-Cable |
| Application | Residential |