Capital Lighting, Inc. 28033-1C-BS/CLAM Mini Pendants-Cable 362001

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594111194 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594111194 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
28033-1C-BS/CLAM Mini Pendants-Cable - 362001 - Capital Lighting, Inc.
Columbus, OH, USA
28033-1C-BS/CLAM Mini Pendants-Cable
362001
28033-1C-BS/CLAM Mini Pendants-Cable 362001
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594111194 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.00
Length 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant System
UPC: 641594111194
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362001
Product Name 28033-1C-BS/CLAM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details