Capital Lighting, Inc. 1701/211 Lamps-Accent Lamps 361855

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Length 9.00 Bulb Type: E-12 Qty: 1 Wattage: 25 Product Name: Green Scarab Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Length 9.00 Bulb Type: E-12 Qty: 1 Wattage: 25 Product Name: Green Scarab Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1701/211 Lamps-Accent Lamps - 361855 - Capital Lighting, Inc.
Columbus, OH, USA
1701/211 Lamps-Accent Lamps
361855
1701/211 Lamps-Accent Lamps 361855
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Length 9.00 Bulb Type: E-12 Qty: 1 Wattage: 25 Product Name: Green Scarab Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.00
Length 9.00
Bulb
Type: E-12
Qty: 1
Wattage: 25
Product Name: Green Scarab Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361855
Product Name 1701/211 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details