Capital Lighting, Inc. 0047 Lamps-Accent Lamps 361854

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Length 13.50 Bulb Qty: 1 Wattage: 25 Finish: Bronze Product Name: Globe With Dragonfly Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Length 13.50 Bulb Qty: 1 Wattage: 25 Finish: Bronze Product Name: Globe With Dragonfly Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
0047 Lamps-Accent Lamps - 361854 - Capital Lighting, Inc.
Columbus, OH, USA
0047 Lamps-Accent Lamps
361854
0047 Lamps-Accent Lamps 361854
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Length 13.50 Bulb Qty: 1 Wattage: 25 Finish: Bronze Product Name: Globe With Dragonfly Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Length 13.50
Bulb
Qty: 1
Wattage: 25
Finish: Bronze
Product Name: Globe With Dragonfly Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361854
Product Name 0047 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details