Capital Lighting, Inc. 0050 Lamps-Accent Lamps 361853

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Bulb Qty: 1 Wattage: 60 Finish: Bronze Product Name: Jeweled Peacock Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Bulb Qty: 1 Wattage: 60 Finish: Bronze Product Name: Jeweled Peacock Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
0050 Lamps-Accent Lamps - 361853 - Capital Lighting, Inc.
Columbus, OH, USA
0050 Lamps-Accent Lamps
361853
0050 Lamps-Accent Lamps 361853
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Bulb Qty: 1 Wattage: 60 Finish: Bronze Product Name: Jeweled Peacock Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Length 17.00
Bulb
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: Jeweled Peacock Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361853
Product Name 0050 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details