Capital Lighting, Inc. 1603 Lamps-Accent Lamps 361851

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Length 16.00 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Monkey With Round Ball Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Length 16.00 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Monkey With Round Ball Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1603 Lamps-Accent Lamps - 361851 - Capital Lighting, Inc.
Columbus, OH, USA
1603 Lamps-Accent Lamps
361851
1603 Lamps-Accent Lamps 361851
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Length 16.00 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Monkey With Round Ball Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Length 16.00
Bulb
Type: E-12
Qty: 1
Wattage: 15
Product Name: Monkey With Round Ball Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361851
Product Name 1603 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details