Capital Lighting, Inc. 1610 Lamps-Accent Lamps 361850

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Dolphin Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Dolphin Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1610 Lamps-Accent Lamps - 361850 - Capital Lighting, Inc.
Columbus, OH, USA
1610 Lamps-Accent Lamps
361850
1610 Lamps-Accent Lamps 361850
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Dolphin Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Length 7.00
Bulb
Type: E-12
Qty: 1
Wattage: 15
Product Name: Dolphin Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361850
Product Name 1610 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details