Capital Lighting, Inc. 41182-965 Bathroom Fixtures-Three Lights 361696

Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652171789 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652171789 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41182-965 Bathroom Fixtures-Three Lights - 361696 - Capital Lighting, Inc.
Columbus, OH, USA
41182-965 Bathroom Fixtures-Three Lights
361696
41182-965 Bathroom Fixtures-Three Lights 361696
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652171789 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.03
Length 8.03
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Wall/Bath
UPC: 785652171789
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361696
Product Name 41182-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details