Capital Lighting, Inc. 41182BLE-710 Bathroom Fixtures-Three Lights 361693

Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Wall/Bath UPC: 785652182150 Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Wall/Bath UPC: 785652182150 Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41182BLE-710 Bathroom Fixtures-Three Lights - 361693 - Capital Lighting, Inc.
Columbus, OH, USA
41182BLE-710 Bathroom Fixtures-Three Lights
361693
41182BLE-710 Bathroom Fixtures-Three Lights 361693
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Wall/Bath UPC: 785652182150 Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.25
Length 8.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnt Sienna
Product Name: Three Light Wall/Bath
UPC: 785652182150
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361693
Product Name 41182BLE-710 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details