Capital Lighting, Inc. 59045LE-962 Flush Mounts-Other 361687

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Length 4.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: FLEX Decorative 4 Foot Two Light Ceiling UPC: 785652212215
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Length 4.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: FLEX Decorative 4 Foot Two Light Ceiling UPC: 785652212215

Suppliers

Company
Product
Description
Supplier Links
59045LE-962 Flush Mounts-Other - 361687 - Capital Lighting, Inc.
Columbus, OH, USA
59045LE-962 Flush Mounts-Other
361687
59045LE-962 Flush Mounts-Other 361687
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Length 4.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: FLEX Decorative 4 Foot Two Light Ceiling UPC: 785652212215

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.25
Length 4.25
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Product Name: FLEX Decorative 4 Foot Two Light Ceiling
UPC: 785652212215

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361687
Product Name 59045LE-962 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details