PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Estate Bronze
Product Name: One Light Wall/Bath
UPC: 785652134241
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 361677 |
| Product Name | 41350-708 Sconces-Single Glass |
| Application | Residential |