Capital Lighting, Inc. 44235-782 Sconces-Single Glass 361675

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Bath Sconce UPC: 785652152269 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Bath Sconce UPC: 785652152269 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44235-782 Sconces-Single Glass - 361675 - Capital Lighting, Inc.
Columbus, OH, USA
44235-782 Sconces-Single Glass
361675
44235-782 Sconces-Single Glass 361675
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Bath Sconce UPC: 785652152269 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: One Light Bath Sconce
UPC: 785652152269
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361675
Product Name 44235-782 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details