Capital Lighting, Inc. 41560-782 Sconces-Pocket 361674

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light ADA Wall Sconce UPC: 785652157950 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light ADA Wall Sconce UPC: 785652157950 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41560-782 Sconces-Pocket - 361674 - Capital Lighting, Inc.
Columbus, OH, USA
41560-782 Sconces-Pocket
361674
41560-782 Sconces-Pocket 361674
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light ADA Wall Sconce UPC: 785652157950 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Heirloom Bronze
Product Name: One Light ADA Wall Sconce
UPC: 785652157950
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361674
Product Name 41560-782 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details