Capital Lighting, Inc. 44122-820 Bathroom Fixtures-Two Lights 361673

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Bronze Product Name: Two Light Wall/Bath UPC: 785652075803 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Bronze Product Name: Two Light Wall/Bath UPC: 785652075803 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44122-820 Bathroom Fixtures-Two Lights - 361673 - Capital Lighting, Inc.
Columbus, OH, USA
44122-820 Bathroom Fixtures-Two Lights
361673
44122-820 Bathroom Fixtures-Two Lights 361673
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Bronze Product Name: Two Light Wall/Bath UPC: 785652075803 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chestnut Bronze
Product Name: Two Light Wall/Bath
UPC: 785652075803
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361673
Product Name 44122-820 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details