Capital Lighting, Inc. 44124-820 Bathroom Fixtures-Four Lights 361670

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Bronze Product Name: Four Light Wall/Bath UPC: 785652075827 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Bronze Product Name: Four Light Wall/Bath UPC: 785652075827 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44124-820 Bathroom Fixtures-Four Lights - 361670 - Capital Lighting, Inc.
Columbus, OH, USA
44124-820 Bathroom Fixtures-Four Lights
361670
44124-820 Bathroom Fixtures-Four Lights 361670
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Bronze Product Name: Four Light Wall/Bath UPC: 785652075827 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chestnut Bronze
Product Name: Four Light Wall/Bath
UPC: 785652075827
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361670
Product Name 44124-820 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details