Capital Lighting, Inc. 44762-782 Bathroom Fixtures-Three Lights 361668

Description
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Bath UPC: 785652204685 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Bath UPC: 785652204685 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
44762-782 Bathroom Fixtures-Three Lights - 361668 - Capital Lighting, Inc.
Columbus, OH, USA
44762-782 Bathroom Fixtures-Three Lights
361668
44762-782 Bathroom Fixtures-Three Lights 361668
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Bath UPC: 785652204685 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.72
Length 8.72
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three Light Bath
UPC: 785652204685
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361668
Product Name 44762-782 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details