Capital Lighting, Inc. 44352-708 Bathroom Fixtures-Four Lights 361663

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Estate Bronze Product Name: Four Light Wall/Bath UPC: 785652134272 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Estate Bronze Product Name: Four Light Wall/Bath UPC: 785652134272 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44352-708 Bathroom Fixtures-Four Lights - 361663 - Capital Lighting, Inc.
Columbus, OH, USA
44352-708 Bathroom Fixtures-Four Lights
361663
44352-708 Bathroom Fixtures-Four Lights 361663
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Estate Bronze Product Name: Four Light Wall/Bath UPC: 785652134272 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Estate Bronze
Product Name: Four Light Wall/Bath
UPC: 785652134272
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361663
Product Name 44352-708 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details