Capital Lighting, Inc. 44761-782 Bathroom Fixtures-Two Lights 361662

Description
PRODUCT DETAILS / SPECS Height: 8.63 Length 8.63 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Bath UPC: 785652204678 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.63 Length 8.63 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Bath UPC: 785652204678 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
44761-782 Bathroom Fixtures-Two Lights - 361662 - Capital Lighting, Inc.
Columbus, OH, USA
44761-782 Bathroom Fixtures-Two Lights
361662
44761-782 Bathroom Fixtures-Two Lights 361662
PRODUCT DETAILS / SPECS Height: 8.63 Length 8.63 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Bath UPC: 785652204678 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.63
Length 8.63
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Heirloom Bronze
Product Name: Two Light Bath
UPC: 785652204678
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361662
Product Name 44761-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details