Capital Lighting, Inc. 44760-782 Sconces-Single Glass 361661

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.28 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Bath UPC: 785652204661 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.28 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Bath UPC: 785652204661 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44760-782 Sconces-Single Glass - 361661 - Capital Lighting, Inc.
Columbus, OH, USA
44760-782 Sconces-Single Glass
361661
44760-782 Sconces-Single Glass 361661
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.28 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Bath UPC: 785652204661 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.28
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: One Light Bath
UPC: 785652204661
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361661
Product Name 44760-782 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details