Capital Lighting, Inc. 44763-782 Bathroom Fixtures-Four Lights 361637

Description
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Bath UPC: 785652204692 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Bath UPC: 785652204692 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
44763-782 Bathroom Fixtures-Four Lights - 361637 - Capital Lighting, Inc.
Columbus, OH, USA
44763-782 Bathroom Fixtures-Four Lights
361637
44763-782 Bathroom Fixtures-Four Lights 361637
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Bath UPC: 785652204692 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.72
Length 8.72
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Heirloom Bronze
Product Name: Four Light Bath
UPC: 785652204692
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361637
Product Name 44763-782 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details