Capital Lighting, Inc. 44954-710 Bathroom Fixtures-Three Lights 361631

Description
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three LIght Wall/Bath UPC: 785652182396 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three LIght Wall/Bath UPC: 785652182396 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44954-710 Bathroom Fixtures-Three Lights - 361631 - Capital Lighting, Inc.
Columbus, OH, USA
44954-710 Bathroom Fixtures-Three Lights
361631
44954-710 Bathroom Fixtures-Three Lights 361631
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three LIght Wall/Bath UPC: 785652182396 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 11.13
Length 11.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnt Sienna
Product Name: Three LIght Wall/Bath
UPC: 785652182396
Category: Wall - Bath Lighting
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361631
Product Name 44954-710 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details