PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.00
Length 5.00
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Chocolate Linen
Product Name: Two Foot Two Light Vanity
UPC: 785652212321
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 361627 |
| Product Name | 49280LE-637 Bathroom Fixtures-Two Lights |
| Application | Residential |