Capital Lighting, Inc. 51121-820 Foyer/Hall Lanterns-Open Frame 361622

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 43.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chestnut Bronze Product Name: Eight Light Hall/Foyer UPC: 785652075841 Category: Hall - Foyer Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 43.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chestnut Bronze Product Name: Eight Light Hall/Foyer UPC: 785652075841 Category: Hall - Foyer Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51121-820 Foyer/Hall Lanterns-Open Frame - 361622 - Capital Lighting, Inc.
Columbus, OH, USA
51121-820 Foyer/Hall Lanterns-Open Frame
361622
51121-820 Foyer/Hall Lanterns-Open Frame 361622
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 43.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chestnut Bronze Product Name: Eight Light Hall/Foyer UPC: 785652075841 Category: Hall - Foyer Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 43.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chestnut Bronze
Product Name: Eight Light Hall/Foyer
UPC: 785652075841
Category: Hall - Foyer Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361622
Product Name 51121-820 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details