Capital Lighting, Inc. 49170BLE-710 Sconces-Pocket 361605

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnt Sienna Product Name: Two Light Wall Sconce UPC: 785652205149
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnt Sienna Product Name: Two Light Wall Sconce UPC: 785652205149

Suppliers

Company
Product
Description
Supplier Links
49170BLE-710 Sconces-Pocket - 361605 - Capital Lighting, Inc.
Columbus, OH, USA
49170BLE-710 Sconces-Pocket
361605
49170BLE-710 Sconces-Pocket 361605
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnt Sienna Product Name: Two Light Wall Sconce UPC: 785652205149

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnt Sienna
Product Name: Two Light Wall Sconce
UPC: 785652205149

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361605
Product Name 49170BLE-710 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details