Capital Lighting, Inc. 49101L-630 Sconces-Pocket 361604

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Linen Product Name: Art paper series, one light wall sconce UPC: 785652211584
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Linen Product Name: Art paper series, one light wall sconce UPC: 785652211584

Suppliers

Company
Product
Description
Supplier Links
49101L-630 Sconces-Pocket - 361604 - Capital Lighting, Inc.
Columbus, OH, USA
49101L-630 Sconces-Pocket
361604
49101L-630 Sconces-Pocket 361604
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Linen Product Name: Art paper series, one light wall sconce UPC: 785652211584

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.00
Length 4.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: White Linen
Product Name: Art paper series, one light wall sconce
UPC: 785652211584

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361604
Product Name 49101L-630 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details