Capital Lighting, Inc. 41181-710 Bathroom Fixtures-Two Lights 361485

Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652181986 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652181986 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41181-710 Bathroom Fixtures-Two Lights - 361485 - Capital Lighting, Inc.
Columbus, OH, USA
41181-710 Bathroom Fixtures-Two Lights
361485
41181-710 Bathroom Fixtures-Two Lights 361485
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652181986 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.03
Length 8.03
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Burnt Sienna
Product Name: Two Light Wall/Bath
UPC: 785652181986
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361485
Product Name 41181-710 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details