Capital Lighting, Inc. 41163BLE-05 Bathroom Fixtures-Four Lights 361484

Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652204975 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652204975 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41163BLE-05 Bathroom Fixtures-Four Lights - 361484 - Capital Lighting, Inc.
Columbus, OH, USA
41163BLE-05 Bathroom Fixtures-Four Lights
361484
41163BLE-05 Bathroom Fixtures-Four Lights 361484
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652204975 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 8.47
Length 8.47
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Chrome
Product Name: Four Light Wall/Bath
UPC: 785652204975
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361484
Product Name 41163BLE-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details