Capital Lighting, Inc. 16021BLE-6058 Fans-Light Kits 361475

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Cafe Tint Product Name: Ceiling Fan Light Kit Two Light UPC: 785652181726 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Cafe Tint Product Name: Ceiling Fan Light Kit Two Light UPC: 785652181726 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
16021BLE-6058 Fans-Light Kits - 361475 - Capital Lighting, Inc.
Columbus, OH, USA
16021BLE-6058 Fans-Light Kits
361475
16021BLE-6058 Fans-Light Kits 361475
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Cafe Tint Product Name: Ceiling Fan Light Kit Two Light UPC: 785652181726 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Cafe Tint
Product Name: Ceiling Fan Light Kit Two Light
UPC: 785652181726
Category: Ceiling Fans
Safety Rating: cUL
Safety Listing: Dry
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361475
Product Name 16021BLE-6058 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details