PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.75
Bulb
Type: Fluorescent
Qty: 3
Wattage: 13
Finish: White
Product Name: Three Light Ceiling Fan
UPC: 785652034374
Category: Ceiling Fans
Glass: Satin White
Safety Rating: UL/cUL
Safety Listing: Dry
Wire: 78``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 361472 |
| Product Name | 15190BLE-15 Fans-Ceiling Fans |