Capital Lighting, Inc. 31123-820 Mid. Chandeliers-Glass Up 361469

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Bronze Product Name: Nine Light Chandelier UPC: 785652075780 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Bronze Product Name: Nine Light Chandelier UPC: 785652075780 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31123-820 Mid. Chandeliers-Glass Up - 361469 - Capital Lighting, Inc.
Columbus, OH, USA
31123-820 Mid. Chandeliers-Glass Up
361469
31123-820 Mid. Chandeliers-Glass Up 361469
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Bronze Product Name: Nine Light Chandelier UPC: 785652075780 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Chestnut Bronze
Product Name: Nine Light Chandelier
UPC: 785652075780
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361469
Product Name 31123-820 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details