Capital Lighting, Inc. 41161-839 Bathroom Fixtures-Two Lights 361456

Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652171659 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652171659 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41161-839 Bathroom Fixtures-Two Lights - 361456 - Capital Lighting, Inc.
Columbus, OH, USA
41161-839 Bathroom Fixtures-Two Lights
361456
41161-839 Bathroom Fixtures-Two Lights 361456
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652171659 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 8.47
Length 8.47
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Blacksmith
Product Name: Two Light Wall/Bath
UPC: 785652171659
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361456
Product Name 41161-839 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details