Capital Lighting, Inc. 41162-839 Bathroom Fixtures-Three Lights 361452

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Wall/Bath UPC: 785652171666 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Wall/Bath UPC: 785652171666 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41162-839 Bathroom Fixtures-Three Lights - 361452 - Capital Lighting, Inc.
Columbus, OH, USA
41162-839 Bathroom Fixtures-Three Lights
361452
41162-839 Bathroom Fixtures-Three Lights 361452
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Wall/Bath UPC: 785652171666 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.94
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blacksmith
Product Name: Three Light Wall/Bath
UPC: 785652171666
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361452
Product Name 41162-839 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details