Capital Lighting, Inc. 16151B-839 Fans-Light Kits 361446

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Blacksmith Product Name: Four Light Ceiling Fan Kit UPC: 785652207488 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Blacksmith Product Name: Four Light Ceiling Fan Kit UPC: 785652207488 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
16151B-839 Fans-Light Kits - 361446 - Capital Lighting, Inc.
Columbus, OH, USA
16151B-839 Fans-Light Kits
361446
16151B-839 Fans-Light Kits 361446
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Blacksmith Product Name: Four Light Ceiling Fan Kit UPC: 785652207488 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 3.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Blacksmith
Product Name: Four Light Ceiling Fan Kit
UPC: 785652207488
Category: Ceiling Fans
Safety Rating: cUL
Safety Listing: Dry
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361446
Product Name 16151B-839 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details