Capital Lighting, Inc. 31162-839 Mid. Chandeliers-Glass Up 361439

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.97 Height: 26.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Blacksmith Product Name: Nine Light Chandelier UPC: 785652171598 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.97 Height: 26.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Blacksmith Product Name: Nine Light Chandelier UPC: 785652171598 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31162-839 Mid. Chandeliers-Glass Up - 361439 - Capital Lighting, Inc.
Columbus, OH, USA
31162-839 Mid. Chandeliers-Glass Up
361439
31162-839 Mid. Chandeliers-Glass Up 361439
PRODUCT DETAILS / SPECS Width/Dia: 25.97 Height: 26.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Blacksmith Product Name: Nine Light Chandelier UPC: 785652171598 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.97
Height: 26.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Blacksmith
Product Name: Nine Light Chandelier
UPC: 785652171598
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361439
Product Name 31162-839 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details