Capital Lighting, Inc. 31181BLE-710 Mid. Chandeliers-Glass Up 361438

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652182112 Safety Rating: cETL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652182112 Safety Rating: cETL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31181BLE-710 Mid. Chandeliers-Glass Up - 361438 - Capital Lighting, Inc.
Columbus, OH, USA
31181BLE-710 Mid. Chandeliers-Glass Up
361438
31181BLE-710 Mid. Chandeliers-Glass Up 361438
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652182112 Safety Rating: cETL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.69
Height: 25.56
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Burnt Sienna
Product Name: Five Light Chandelier
UPC: 785652182112
Safety Rating: cETL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361438
Product Name 31181BLE-710 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details