Capital Lighting, Inc. 31180BLE-710 Mini Chandeliers-Glass Shade 361431

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652182105 Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652182105 Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
31180BLE-710 Mini Chandeliers-Glass Shade - 361431 - Capital Lighting, Inc.
Columbus, OH, USA
31180BLE-710 Mini Chandeliers-Glass Shade
361431
31180BLE-710 Mini Chandeliers-Glass Shade 361431
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652182105 Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 18.41
Height: 22.19
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnt Sienna
Product Name: Three Light Chandelier
UPC: 785652182105
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361431
Product Name 31180BLE-710 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details