Capital Lighting, Inc. 41160-05 Sconces-Single Glass 361425

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.59 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall/Bath UPC: 785652171499 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.59 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall/Bath UPC: 785652171499 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41160-05 Sconces-Single Glass - 361425 - Capital Lighting, Inc.
Columbus, OH, USA
41160-05 Sconces-Single Glass
361425
41160-05 Sconces-Single Glass 361425
PRODUCT DETAILS / SPECS Width/Dia: 4.59 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall/Bath UPC: 785652171499 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.59
Height: 8.59
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall/Bath
UPC: 785652171499
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361425
Product Name 41160-05 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details