Capital Lighting, Inc. 31349-708 Mini Chandeliers-Glass Shade 361407

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Estate Bronze Product Name: Three Light Chandelier UPC: 785652134203 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Estate Bronze Product Name: Three Light Chandelier UPC: 785652134203 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31349-708 Mini Chandeliers-Glass Shade - 361407 - Capital Lighting, Inc.
Columbus, OH, USA
31349-708 Mini Chandeliers-Glass Shade
361407
31349-708 Mini Chandeliers-Glass Shade 361407
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Estate Bronze Product Name: Three Light Chandelier UPC: 785652134203 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Estate Bronze
Product Name: Three Light Chandelier
UPC: 785652134203
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361407
Product Name 31349-708 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details