Capital Lighting, Inc. 31352-708 Large Chandeliers-Glass Shade 361403

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.75 Height: 39.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Estate Bronze Product Name: Fifteen Light Chandelier UPC: 785652134234 Category: Pendant Lighting Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.75 Height: 39.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Estate Bronze Product Name: Fifteen Light Chandelier UPC: 785652134234 Category: Pendant Lighting Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31352-708 Large Chandeliers-Glass Shade - 361403 - Capital Lighting, Inc.
Columbus, OH, USA
31352-708 Large Chandeliers-Glass Shade
361403
31352-708 Large Chandeliers-Glass Shade 361403
PRODUCT DETAILS / SPECS Width/Dia: 41.75 Height: 39.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Estate Bronze Product Name: Fifteen Light Chandelier UPC: 785652134234 Category: Pendant Lighting Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 41.75
Height: 39.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Estate Bronze
Product Name: Fifteen Light Chandelier
UPC: 785652134234
Category: Pendant Lighting
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361403
Product Name 31352-708 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details