Capital Lighting, Inc. 31952-710 Mid. Chandeliers-Drum Shades 361402

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Nine Light Chandelier UPC: 785652182358 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Nine Light Chandelier UPC: 785652182358 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31952-710 Mid. Chandeliers-Drum Shades - 361402 - Capital Lighting, Inc.
Columbus, OH, USA
31952-710 Mid. Chandeliers-Drum Shades
361402
31952-710 Mid. Chandeliers-Drum Shades 361402
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Nine Light Chandelier UPC: 785652182358 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Burnt Sienna
Product Name: Nine Light Chandelier
UPC: 785652182358
Category: Chandeliers
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361402
Product Name 31952-710 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details